KP Performance Antennas 2.3 GHz to 2.7 GHz, 65 Degree + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, ±45 Slant Proline KPP-2S5SX8-65

Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB.
Datasheet
Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3 GHz to 2.7 GHz, 65 Degree + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, ±45 Slant - Proline KPP-2S5SX8-65 - KP Performance Antennas
Edmonton, Alberta, Canada
2.3 GHz to 2.7 GHz, 65 Degree + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, ±45 Slant
Proline KPP-2S5SX8-65
2.3 GHz to 2.7 GHz, 65 Degree + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, ±45 Slant Proline KPP-2S5SX8-65
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB.

This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number Proline KPP-2S5SX8-65
Product Name 2.3 GHz to 2.7 GHz, 65 Degree + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, ±45 Slant
Pattern Type Directional
Primary Frequency Range 2300.0 to 2700.0 MHz
Secondary Frequency Ranges (Multi-band Only) 4.9 GHz to 6.4 GHz
Gain 16.8 to 17 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99512TR-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Technology Type Molded
View Details
7 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers