KP Performance Antennas 33 Degree Sector Antenna ProLine KP-3DP33S-45

Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3DP33S-45 is a 33 Degree, 18.8 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna features 2 ports and ±45° slant polarization with excellent front-to-back of 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3DP33S-45 is a 33 Degree, 18.8 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna features 2 ports and ±45° slant polarization with excellent front-to-back of 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Degree Sector Antenna - ProLine KP-3DP33S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
33 Degree Sector Antenna
ProLine KP-3DP33S-45
33 Degree Sector Antenna ProLine KP-3DP33S-45
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3DP33S-45 is a 33 Degree, 18.8 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna features 2 ports and ±45° slant polarization with excellent front-to-back of 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"

This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference.

The KP-3DP33S-45 is a 33 Degree, 18.8 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna features 2 ports and ±45° slant polarization with excellent front-to-back of 35 dB.

Features

  • Stable performance over wide bandwidths with flat gain
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • Ultra-wide bandwidths for world-wide markets
  • Upper side lobe suppression reduces inter-cell interference
  • Null fill improves coverage near the tower
  • Side-lobe mitigation and improved front-to-back performance help reject interference
  • Integrated hoisting hook for added safety and convenient installation
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KP-3DP33S-45
Product Name 33 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3500.0 to 4200.0 MHz
Gain 18.8 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details