The KP Performance KPPA-900DP-90S-PMP is a 900 MHz Dual pol sector antenna that has been constructed with heavy duty aluminum extrusion and covered with a UV resistant ABS random. The NLOS KPPA-900DP-90S-PMP dual polarized antenna is very well suited for communicating with fixed and mobile wireless clients. The size of this sector antenna will allow you to install four sectors on one small tower, its 38 x 9.5 x 3 inches and weighs only 12 Ibs. Because of its high gain it offers superior extended range. The 90 degree beam width covers a large service area. The heavy duty mounting system will ensure a stable installation in high wind conditions. The mount has a tilt indicator to enable setting of accurate antenna down tilt.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-900DP-90S-PMP |
| Product Name | Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna |
| Applications | Basestation |
| Pattern Type | Directional |
| Primary Frequency Range | 900.0 MHz |
| Gain | 12.5 dB |
| VSWR | 1.5 :1 |