KP Performance Antennas Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna KPPA-3GHDP90S-45-PMP

Description
The KP Performance KPPA-3GHDP90S-45-PMP is a 3 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the back specially designed for mounting Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
Description
The KP Performance KPPA-3GHDP90S-45-PMP is a 3 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the back specially designed for mounting Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Suppliers

Company
Product
Description
Supplier Links
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna - KPPA-3GHDP90S-45-PMP - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna
KPPA-3GHDP90S-45-PMP
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna KPPA-3GHDP90S-45-PMP
The KP Performance KPPA-3GHDP90S-45-PMP is a 3 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the back specially designed for mounting Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

The KP Performance KPPA-3GHDP90S-45-PMP is a 3 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the back specially designed for mounting Cambium PMP radio.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Supplier's Site

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-3GHDP90S-45-PMP
Product Name Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3000.0 MHz
Gain 16.7 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 001-0001-L - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details