KP Performance Antennas Single Pol Yagi Antenna YA17KPPD

Description
The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 18 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet
Description
The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 18 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pol Yagi Antenna - YA17KPPD - KP Performance Antennas
Edmonton, Alberta, Canada
Single Pol Yagi Antenna
YA17KPPD
Single Pol Yagi Antenna YA17KPPD
The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 18 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)

The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 18 dBi gain.

All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization.

Features

  • Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength
  • Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee
  • Antenna is assembled with stainless steel hardware
  • Comes with a double stack U bolt mounting bracket
  • Boom is capped at both ends for weather proofing
  • All elements are compression crimped into the boom (Not Riveted)
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number YA17KPPD
Product Name Single Pol Yagi Antenna
Gain 17.5 dB
VSWR 1.5 :1
Power 50 watts
Form Factor / Mounting External; Stationary
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers