KP Performance Antennas 4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter KP-5PDE13L-2

Description
The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and is excellent at rejecting interference. With this antenna's over 29 dBi gain and 40 dBi front to back ratio, the operator will maximize the potential of the radio by improving signal strength and reducing the noise floor in the point-to-point (PtP) link. Our parabolic antennas are perfectly suited for high density PtP client-premise equipment or backhaul applications. Their port isolation and cross polarization are over 28 dB which is essential in maximizing throughput from multi input multi output (MIMO) multiplexing schemes. The KP-5PDE13L-2 features high-grade, powder-coated aluminum reflector, mounting brackets, and hardware which allow up to 20 degrees of azimuth and elevation mechanical tilt and supports pole diameters of 0.75 in to 4.5 in. These rugged antennas are built a grade above the rest and rated to survive up to 125mph. The reflectors are made from dent-resistant, high grade aluminum that is powder-coated a light-grey color. The antennas integrated and removable red handle can be used to carry or hoist the antenna for safer installation. The quick connect waveguide allows changing out the adapter for quick radio swap outs without the need to remove the antenna or tools. The antenna supports both Horizontal/Vertical and Dual +/- 45 Degree Slant polarization schemes which can be changed in the field through a simply rotation of the adapter. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features Stable gain and patterns over ultra-wide bandwidth of 4.9 - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Quick connect waveguide allows rapid change of polarization and installation Installs in minutes to reduce service calls and installation time Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment beamwidths Adjustable horizontal / vertical or ± 45° slant polarization compatible with all 5 GHz CPE radios Quick-connect waveguide allows for polarization to be adjusted and quick change of adapters without tools Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and is excellent at rejecting interference. With this antenna's over 29 dBi gain and 40 dBi front to back ratio, the operator will maximize the potential of the radio by improving signal strength and reducing the noise floor in the point-to-point (PtP) link. Our parabolic antennas are perfectly suited for high density PtP client-premise equipment or backhaul applications. Their port isolation and cross polarization are over 28 dB which is essential in maximizing throughput from multi input multi output (MIMO) multiplexing schemes. The KP-5PDE13L-2 features high-grade, powder-coated aluminum reflector, mounting brackets, and hardware which allow up to 20 degrees of azimuth and elevation mechanical tilt and supports pole diameters of 0.75 in to 4.5 in. These rugged antennas are built a grade above the rest and rated to survive up to 125mph. The reflectors are made from dent-resistant, high grade aluminum that is powder-coated a light-grey color. The antennas integrated and removable red handle can be used to carry or hoist the antenna for safer installation. The quick connect waveguide allows changing out the adapter for quick radio swap outs without the need to remove the antenna or tools. The antenna supports both Horizontal/Vertical and Dual +/- 45 Degree Slant polarization schemes which can be changed in the field through a simply rotation of the adapter. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features Stable gain and patterns over ultra-wide bandwidth of 4.9 - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Quick connect waveguide allows rapid change of polarization and installation Installs in minutes to reduce service calls and installation time Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment beamwidths Adjustable horizontal / vertical or ± 45° slant polarization compatible with all 5 GHz CPE radios Quick-connect waveguide allows for polarization to be adjusted and quick change of adapters without tools Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter - KP-5PDE13L-2 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter
KP-5PDE13L-2
4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter KP-5PDE13L-2
The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and is excellent at rejecting interference. With this antenna's over 29 dBi gain and 40 dBi front to back ratio, the operator will maximize the potential of the radio by improving signal strength and reducing the noise floor in the point-to-point (PtP) link. Our parabolic antennas are perfectly suited for high density PtP client-premise equipment or backhaul applications. Their port isolation and cross polarization are over 28 dB which is essential in maximizing throughput from multi input multi output (MIMO) multiplexing schemes. The KP-5PDE13L-2 features high-grade, powder-coated aluminum reflector, mounting brackets, and hardware which allow up to 20 degrees of azimuth and elevation mechanical tilt and supports pole diameters of 0.75 in to 4.5 in. These rugged antennas are built a grade above the rest and rated to survive up to 125mph. The reflectors are made from dent-resistant, high grade aluminum that is powder-coated a light-grey color. The antennas integrated and removable red handle can be used to carry or hoist the antenna for safer installation. The quick connect waveguide allows changing out the adapter for quick radio swap outs without the need to remove the antenna or tools. The antenna supports both Horizontal/Vertical and Dual +/- 45 Degree Slant polarization schemes which can be changed in the field through a simply rotation of the adapter. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features Stable gain and patterns over ultra-wide bandwidth of 4.9 - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Quick connect waveguide allows rapid change of polarization and installation Installs in minutes to reduce service calls and installation time Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment beamwidths Adjustable horizontal / vertical or ± 45° slant polarization compatible with all 5 GHz CPE radios Quick-connect waveguide allows for polarization to be adjusted and quick change of adapters without tools Mounts to any size mast from 0.75" to 4.5"

The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios.
This 2-foot 5GHz ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and is excellent at rejecting interference. With this antenna's over 29 dBi gain and 40 dBi front to back ratio, the operator will maximize the potential of the radio by improving signal strength and reducing the noise floor in the point-to-point (PtP) link. Our parabolic antennas are perfectly suited for high density PtP client-premise equipment or backhaul applications. Their port isolation and cross polarization are over 28 dB which is essential in maximizing throughput from multi input multi output (MIMO) multiplexing schemes.
The KP-5PDE13L-2 features high-grade, powder-coated aluminum reflector, mounting brackets, and hardware which allow up to 20 degrees of azimuth and elevation mechanical tilt and supports pole diameters of 0.75 in to 4.5 in. These rugged antennas are built a grade above the rest and rated to survive up to 125mph.

The reflectors are made from dent-resistant, high grade aluminum that is powder-coated a light-grey color. The antennas integrated and removable red handle can be used to carry or hoist the antenna for safer installation.

The quick connect waveguide allows changing out the adapter for quick radio swap outs without the need to remove the antenna or tools. The antenna supports both Horizontal/Vertical and Dual +/- 45 Degree Slant polarization schemes which can be changed in the field through a simply rotation of the adapter.
The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime.

Features

  • Stable gain and patterns over ultra-wide bandwidth of 4.9 - 6.4 GHz
  • Optimized F/B & side-lobe suppression minimizes interference
  • Quick connect waveguide allows rapid change of polarization and installation
  • Installs in minutes to reduce service calls and installation time
  • Integrated handle / hoisting hook for added safety and convenient installation
  • Heavy-duty bracket with fine elevation and azimuth adjustment beamwidths
  • Adjustable horizontal / vertical or ± 45° slant polarization compatible with all 5 GHz CPE radios
  • Quick-connect waveguide allows for polarization to be adjusted and quick change of adapters without tools
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5PDE13L-2
Product Name 4.9 GHz to 6.4GHz, 2-Foot Parabolic, Cambium ePMP13L Adapter
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 27.5 to 29.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers