The KP-900-SPOMA-6 is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications.
This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the KP-900-SPOMA-6 is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
Features
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-900-SPOMA-6 |
| Product Name | 824 960 MHz, 6dBi, Vertical Pol OMNI Antenna, 1 Port |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Primary Frequency Range | 824.0 to 960.0 MHz |
| Gain | 6 dB |
Vertical