The KP Performance KP-5QOMNI-13 4-port omni antenna operates in the 5150-5950 MHz frequency band. This 360° omnidirectional antenna features two vertically stacked omni arrays in a single random enclosure with one mounting point and supports one 4x4 MIMO or two 2x2 MIMO radios. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.
If you only require a radius of 5 to 6 miles, but want the increased traffic capacity provided by 4x4 MIMO, the KP-5QOMNI-13 omni antenna may be the solution you are looking for. This omnidirectional antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Cables not included.
Features
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-5QOMNI-13 |
| Product Name | 4 Port, Omni Antenna |
| Primary Frequency Range | 5150.0 to 5850.0 MHz |
| Gain | 13 dB |
| VSWR | 1.5 :1 |
| Power | 100 watts |