The KP Performance KPPA-3GHZDP90S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-3GHZDP90S-45 |
| Product Name | Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna |
| Applications | Basestation |
| Pattern Type | Directional |
| Primary Frequency Range | 3000.0 MHz |
| Gain | 16.7 dB |
| VSWR | 1.5 :1 |