KP Performance Antennas 3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna KP-3SX4-90

Description
The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. Rugged and Weatherproof The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet
Description
The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. Rugged and Weatherproof The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna - KP-3SX4-90 - KP Performance Antennas
Edmonton, Alberta, Canada
3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna
KP-3SX4-90
3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna KP-3SX4-90
The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. Rugged and Weatherproof The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt

The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point.

The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path.

The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.
Rugged and Weatherproof
The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments.

Features

  • 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • Four ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3SX4-90
Product Name 3.3 GHz to 3.8 GHz, 90 Degree, 17 dBi, ±45 Slant Polarization, 4-Port Sector Antenna
Applications Basestation; Modem or Wireless Network
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 3500.0 to 3800.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details