KP Performance Antennas 65 Degree Sector Antenna KP-3SX4-65

Description
The KP-3SX4-65 is a 4-port 18 dBi sector antenna designed for use in 3 GHz WISP networks. The unique design of these 3 GHz sector antennas minimizes interference by utilizing a 65-degree gain pattern and ±45-degree slant dual polarization scheme. The KP-3SX4-65 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.
Datasheet
Description
The KP-3SX4-65 is a 4-port 18 dBi sector antenna designed for use in 3 GHz WISP networks. The unique design of these 3 GHz sector antennas minimizes interference by utilizing a 65-degree gain pattern and ±45-degree slant dual polarization scheme. The KP-3SX4-65 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - KP-3SX4-65 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
KP-3SX4-65
65 Degree Sector Antenna KP-3SX4-65
The KP-3SX4-65 is a 4-port 18 dBi sector antenna designed for use in 3 GHz WISP networks. The unique design of these 3 GHz sector antennas minimizes interference by utilizing a 65-degree gain pattern and ±45-degree slant dual polarization scheme. The KP-3SX4-65 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.

The KP-3SX4-65 is a 4-port 18 dBi sector antenna designed for use in 3 GHz WISP networks. The unique design of these 3 GHz sector antennas minimizes interference by utilizing a 65-degree gain pattern and ±45-degree slant dual polarization scheme. The KP-3SX4-65 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3SX4-65
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3000.0 MHz
Gain 18 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details