The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.
The Kp Performance KPPA-2HV5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 2 GHz H/V polarized antenna and a 5 GHz H/V polarized antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 2 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-2HV5HV-90SS |
| Product Name | H/V Dual Radio 90 Degree Sector Antenna |
| Applications | Basestation |
| Pattern Type | Directional |
| Primary Frequency Range | 2000.0 to 5000.0 MHz |
| Gain | 15.2 to 15.9 dB |
| VSWR | 2.1 :1 |