This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.
The KP-11PDMM-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Mimosa B11® mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.
Features
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.
The KP-11PDMM-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Mimosa B11® mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.
Features
| KP Performance Antennas | KP Performance Antennas | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | KP-11PDMM-3 | KP-11PDMM-3 |
| Product Name | 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, 10.7-11.7 GHz, Mimosa® B11 | 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, 10.7-11.7 GHz, Mimosa® B11 |
| Applications | Modem or Wireless Network; HighFrequency | HighFrequency |
| Primary Frequency Range | 10700.0 to 11700.0 MHz | 10700.0 to 11700.0 MHz |
| Gain | 39 dB | 39 dB |
| VSWR | 1.5 to 1.8 :1 | 1.5 to 1.8 :1 |
| Form Factor / Mounting | External; Stationary | External; Stationary |