KP Performance Antennas Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
LMR 195 MCX to N-Male 36" long cable.
LMR 195 MCX to N-Male 48" long cable.
LMR 195 MMCX to N-Male 36" Cable
LMR 195 N-Male to N-Female 36" long cable.
LMR 195 N-Male to N-Male 18" long cable
LMR 195 N-Male to N-Male 24" long cable ( 90° connector on one end )
LMR 195 N-Male to N-Male 36" long cable with one side 90 degree connector
LMR 195 N-Male to N-Male 36" long cable.
LMR 195 Reverse Polarity SMA to N-Male
LMR 195 RP SMA to N-Male 24" long cable.
LMR 195 RP SMA to N-Male 36" long cable.
LMR 400 N to N-Male 48" long cable. 
Reverse Polarity SMA to N-Male LMR 195 Cable 6 Inch (2 Pack)
RP SMA to N Male cables with right angle on N connection.
The KP Performance KPPA-716-N-24-SF cable assembly is a Low PIM cable utilizing a 7/16 DIN male connector on one side and Type-N male on the other. It uses a 1/4"...
The KP Performance KPPA-716 -N-24-SF cable assembly is a Low PIM cable utilizing a 7/16 DIN male connector on one side and Type-N male on the other. It uses a 1/4"...