KP Performance Antennas 2.3 GHz to 2.7 GHz + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, Horizontal/Vertical ProLine KPP-2HV5HVX8-65

Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2HV5HVX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and Horizontal | Vertical polarization with excellent front-to-back of 31 dB and 34 dB.
Datasheet
Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2HV5HVX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and Horizontal | Vertical polarization with excellent front-to-back of 31 dB and 34 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3 GHz to 2.7 GHz + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, Horizontal/Vertical - ProLine KPP-2HV5HVX8-65 - KP Performance Antennas
Edmonton, Alberta, Canada
2.3 GHz to 2.7 GHz + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, Horizontal/Vertical
ProLine KPP-2HV5HVX8-65
2.3 GHz to 2.7 GHz + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, Horizontal/Vertical ProLine KPP-2HV5HVX8-65
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2HV5HVX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and Horizontal | Vertical polarization with excellent front-to-back of 31 dB and 34 dB.

This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2HV5HVX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and Horizontal | Vertical polarization with excellent front-to-back of 31 dB and 34 dB.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KPP-2HV5HVX8-65
Product Name 2.3 GHz to 2.7 GHz + 4.9 GHz to 6.4 GHz, 65 Degree Dual Band Sector Antenna, 8-Port, Horizontal/Vertical
Pattern Type Directional
Primary Frequency Range 2300.0 to 2700.0 MHz
Secondary Frequency Ranges (Multi-band Only) 4.9 GHz to 6.4 GHz
Gain 16.7 to 17.3 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers