KP Performance Antennas H/V Dual Radio 90 Degree Sector Antenna KPPA-2S5HV-90SS

Description
The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs. The KPPA-2S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 2 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 2 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.
Datasheet
Description
The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs. The KPPA-2S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 2 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 2 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H/V Dual Radio 90 Degree Sector Antenna - KPPA-2S5HV-90SS - KP Performance Antennas
Edmonton, Alberta, Canada
H/V Dual Radio 90 Degree Sector Antenna
KPPA-2S5HV-90SS
H/V Dual Radio 90 Degree Sector Antenna KPPA-2S5HV-90SS
The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs. The KPPA-2S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 2 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 2 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.

The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.
The KPPA-2S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 2 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 2 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2S5HV-90SS
Product Name H/V Dual Radio 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2000.0 to 5000.0 MHz
Gain 14.9 to 15.8 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details