The KP Performance KPPA-900-120-11.5 is a 900 MHz 11.5 dBi sector antenna designed for Non Line of Sight (NLOS) applications. This sector antenna has been constructed with heavy duty aluminum extrusion and covered with a UV resistant ABS random.
The KPPA-900-120-11.5 horizontal polarized antenna is very well suited for communicating with fixed and mobile wireless clients. The size of this sector antenna will allow you to install three sectors on one small tower. Because of its high gain of 11.5 dBi, it offers superior extended range. The 120 degree beam width also covers a large service area. The heavy duty mounting system on this sector antenna will ensure a stable installation in high wind conditions. The mount has a tilt indicator to enable setting of accurate antenna down tilt.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-900-120-11.5 |
| Product Name | Single Pol Horizontal 120 Degree Sector Antenna |
| Applications | Basestation |
| Pattern Type | Directional |
| Primary Frequency Range | 900.0 MHz |
| Gain | 11.5 dB |
| VSWR | 1.5 :1 |