KP Performance Antennas 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX Proline KP-11PDFX-3

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX - Proline KP-11PDFX-3 - KP Performance Antennas
Edmonton, Alberta, Canada
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
Proline KP-11PDFX-3
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX Proline KP-11PDFX-3
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number Proline KP-11PDFX-3
Product Name 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
Pattern Type Directional
Primary Frequency Range 10700.0 to 11700.0 MHz
Gain 39 dB
VSWR 1.5 to 1.8 :1
Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details