KP Performance Antennas Dual Pol H/V Omni Antenna KPPA-3GHZ-DPOMA

Description
The KP Performance KPPA-3GHZ-DPOMA is a 3 GHz 13 dBi dual polarized H/V Omni antenna (radio case & cables NOT included). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio
Datasheet
Description
The KP Performance KPPA-3GHZ-DPOMA is a 3 GHz 13 dBi dual polarized H/V Omni antenna (radio case & cables NOT included). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V Omni Antenna - KPPA-3GHZ-DPOMA - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V Omni Antenna
KPPA-3GHZ-DPOMA
Dual Pol H/V Omni Antenna KPPA-3GHZ-DPOMA
The KP Performance KPPA-3GHZ-DPOMA is a 3 GHz 13 dBi dual polarized H/V Omni antenna (radio case & cables NOT included). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio

The KP Performance KPPA-3GHZ-DPOMA is a 3 GHz 13 dBi dual polarized H/V Omni antenna (radio case & cables NOT included). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.
If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones.

Features

  • Out performs our competitors by 1 to 3 dBi
  • Functional easy-to-install mounting bracket
  • Flexible LMR 200 cables provided
  • Stainless steel hardware
  • Cost effective all-in-one Omni Antenna solution with radio casing attached

NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-3GHZ-DPOMA
Product Name Dual Pol H/V Omni Antenna
Pattern Type Omni directional
Primary Frequency Range 3000.0 MHz
Gain 13 dB
VSWR 2 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

4G 10dBi Spring Magnetic Antenna with RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-LT10M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers