KP Performance Antennas 3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna KP-3DPFP20

Description
The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting bracket is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat panel antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features: 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band
Datasheet
Description
The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting bracket is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat panel antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features: 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna - KP-3DPFP20 - KP Performance Antennas
Edmonton, Alberta, Canada
3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna
KP-3DPFP20
3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna KP-3DPFP20
The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point. The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting bracket is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat panel antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features: 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band

The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with one mounting point.

The KP-3DPFP10 is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path.

The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.
Rugged and Weatherproof:
The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting bracket is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat panel antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments.

Features:

  • 2 x 2 MIMO – Multiple-Input and Multiple-Output
  • Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor
  • Ideal for indoor coverage or outdoor small-cell applications for the CBRS band
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3DPFP20
Product Name 3.5 GHz to 3.8 GHz, 15 Degree, 20 dBi, ±45 Slant Polarization, 2-Port Flat Panel Antenna
Applications Basestation; Modem or Wireless Network
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 3500.0 to 3800.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers