KP Performance Antennas 880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY9

Description
The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. The KP-960SPY9 is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female KP-960SPY9 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY9 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY9 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 9 dBi 900 MHz 24.3 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY9 is in stock and ready to ship the same day.
Datasheet
Description
The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. The KP-960SPY9 is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female KP-960SPY9 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY9 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY9 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 9 dBi 900 MHz 24.3 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY9 is in stock and ready to ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series - KP-960SPY9 - KP Performance Antennas
Edmonton, Alberta, Canada
880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
KP-960SPY9
880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY9
The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. The KP-960SPY9 is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female KP-960SPY9 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY9 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY9 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 9 dBi 900 MHz 24.3 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY9 is in stock and ready to ship the same day.

The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. The KP-960SPY9 is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas).

Measuring 24.3 inches long, the N-female KP-960SPY9 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY9 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments.

KP-960SPY9 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications.

KP Performance 9 dBi 900 MHz 24.3 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY9 is in stock and ready to ship the same day.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-960SPY9
Product Name 880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
Applications Basestation; Modem or Wireless Network
Pattern Type Directional
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (25*18) - ET-L1L2PA-5L10C25x18-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1227.6 to 1575.4 MHz
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers