KP Performance Antennas Dual Pol H/V Omni Antenna KPPA-5GHZ-DPOMA

Description
The KPPA-5GHZ-DPOMA is a 5 GHz 13 dBi dual polarized H/V Omni antenna. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-5GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Stainless steel hardware
Datasheet
Description
The KPPA-5GHZ-DPOMA is a 5 GHz 13 dBi dual polarized H/V Omni antenna. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-5GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Stainless steel hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V Omni Antenna - KPPA-5GHZ-DPOMA - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V Omni Antenna
KPPA-5GHZ-DPOMA
Dual Pol H/V Omni Antenna KPPA-5GHZ-DPOMA
The KPPA-5GHZ-DPOMA is a 5 GHz 13 dBi dual polarized H/V Omni antenna. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-5GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Out performs our competitors by 1 to 3 dBi Functional easy-to-install mounting bracket Stainless steel hardware

The KPPA-5GHZ-DPOMA is a 5 GHz 13 dBi dual polarized H/V Omni antenna. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.
If you only require a radius of 5 to 6 miles, the KPPA-5GHZ-DPOMA omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with Mimosa, Cambium and UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones.

Features

  • Out performs our competitors by 1 to 3 dBi
  • Functional easy-to-install mounting bracket
  • Stainless steel hardware
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZ-DPOMA
Product Name Dual Pol H/V Omni Antenna
Pattern Type Omni directional
Primary Frequency Range 5000.0 MHz
Gain 13 dB
VSWR 2 :1
Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers