KP Performance Antennas 3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables KP-35PD1-N

Description
The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof The 1-foot parabolic antenna features an industrial-grade, powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 20dBi gain with 1ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Datasheet
Description
The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof The 1-foot parabolic antenna features an industrial-grade, powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 20dBi gain with 1ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36
Edmonton, Alberta, Canada
3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables
KP-35PD1-N
3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables KP-35PD1-N
The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof The 1-foot parabolic antenna features an industrial-grade, powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 20dBi gain with 1ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications

The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels.

This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link.

Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.
Rugged and Weatherproof
The 1-foot parabolic antenna features an industrial-grade, powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments.

Features

  • 20dBi gain with 1ft diameter dish
  • 2 x 2 MIMO dual polarization +/-90deg
  • Comes with 36” LMR 200 Pigtails and N-type Female Connectors
  • Low side lobes and high front to back
  • Compact shipping size
  • Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-35PD1-N
Product Name 3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables
Applications Modem or Wireless Network; TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 3500.0 to 3800.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE Ceramic SMD Antenna for Reliable High-Speed Connectivity - ET-WAG-P-LTE8-00-003 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting Internal; Portable
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers