KP Performance Antennas Dual Pol 45 Slant Omni Antenna KP-900-DPOMA-45

Description
The KP Performance KP-900-DPOMA-45 900 MHz omni antenna is an ideal solution for NLOS, greenfield deployments, or where subscriber unit count may be limited. This dual polarized ±45-degree slant, high-gain, 900 MHz omni antenna has been proven to provide reliable performance through lab and field testing. KP Performance Antennas' new 900MHz omni antenna operates in the 824-928 MHz frequency range and provides uniform, 360-degree coverage with a minimal azimuth ripple and 10 dBi of gain. It supports any 900MHz AP, including the Cambium PMP 450i 900 MHz AP radio for point-to-multipoint installations. This antenna has 15-degree elevation beam width and is able to penetrate dense foliage with 900 MHz, dual, ±45-degree slant polarization. It comes with robust mounting hardware and is available for same day shipping. Features include: Operating frequency range of 824-928 MHz Uniform, 360-degree coverage with a minimal azimuth ripple 10 dBi of gain ±45-degree slant polarization 15-degree elevation beam width
Datasheet
Description
The KP Performance KP-900-DPOMA-45 900 MHz omni antenna is an ideal solution for NLOS, greenfield deployments, or where subscriber unit count may be limited. This dual polarized ±45-degree slant, high-gain, 900 MHz omni antenna has been proven to provide reliable performance through lab and field testing. KP Performance Antennas' new 900MHz omni antenna operates in the 824-928 MHz frequency range and provides uniform, 360-degree coverage with a minimal azimuth ripple and 10 dBi of gain. It supports any 900MHz AP, including the Cambium PMP 450i 900 MHz AP radio for point-to-multipoint installations. This antenna has 15-degree elevation beam width and is able to penetrate dense foliage with 900 MHz, dual, ±45-degree slant polarization. It comes with robust mounting hardware and is available for same day shipping. Features include: Operating frequency range of 824-928 MHz Uniform, 360-degree coverage with a minimal azimuth ripple 10 dBi of gain ±45-degree slant polarization 15-degree elevation beam width
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol 45 Slant Omni Antenna - KP-900-DPOMA-45 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol 45 Slant Omni Antenna
KP-900-DPOMA-45
Dual Pol 45 Slant Omni Antenna KP-900-DPOMA-45
The KP Performance KP-900-DPOMA-45 900 MHz omni antenna is an ideal solution for NLOS, greenfield deployments, or where subscriber unit count may be limited. This dual polarized ±45-degree slant, high-gain, 900 MHz omni antenna has been proven to provide reliable performance through lab and field testing. KP Performance Antennas' new 900MHz omni antenna operates in the 824-928 MHz frequency range and provides uniform, 360-degree coverage with a minimal azimuth ripple and 10 dBi of gain. It supports any 900MHz AP, including the Cambium PMP 450i 900 MHz AP radio for point-to-multipoint installations. This antenna has 15-degree elevation beam width and is able to penetrate dense foliage with 900 MHz, dual, ±45-degree slant polarization. It comes with robust mounting hardware and is available for same day shipping. Features include: Operating frequency range of 824-928 MHz Uniform, 360-degree coverage with a minimal azimuth ripple 10 dBi of gain ±45-degree slant polarization 15-degree elevation beam width

The KP Performance KP-900-DPOMA-45 900 MHz omni antenna is an ideal solution for NLOS, greenfield deployments, or where subscriber unit count may be limited. This dual polarized ±45-degree slant, high-gain, 900 MHz omni antenna has been proven to provide reliable performance through lab and field testing.

KP Performance Antennas' new 900MHz omni antenna operates in the 824-928 MHz frequency range and provides uniform, 360-degree coverage with a minimal azimuth ripple and 10 dBi of gain. It supports any 900MHz AP, including the Cambium PMP 450i 900 MHz AP radio for point-to-multipoint installations. This antenna has 15-degree elevation beam width and is able to penetrate dense foliage with 900 MHz, dual, ±45-degree slant polarization. It comes with robust mounting hardware and is available for same day shipping.

Features include:

  • Operating frequency range of 824-928 MHz
  • Uniform, 360-degree coverage with a minimal azimuth ripple
  • 10 dBi of gain
  • ±45-degree slant polarization
  • 15-degree elevation beam width
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-900-DPOMA-45
Product Name Dual Pol 45 Slant Omni Antenna
Pattern Type Omni directional
Primary Frequency Range 900.0 MHz
Gain 10 dB
VSWR 1.7 :1
Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details