KP Performance Antennas 4.9 GHz to 6.4GHz, 45 Degree Horn, Cambium ePMP13L Adapter KP-5HA-45-E13L

Description
The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows polarization to be adjusted and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down
Datasheet
Description
The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows polarization to be adjusted and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 6.4GHz, 45 Degree Horn, Cambium ePMP13L Adapter - KP-5HA-45-E13L - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4GHz, 45 Degree Horn, Cambium ePMP13L Adapter
KP-5HA-45-E13L
4.9 GHz to 6.4GHz, 45 Degree Horn, Cambium ePMP13L Adapter KP-5HA-45-E13L
The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows polarization to be adjusted and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down

The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000, ePMP3000L, and Force 300CSM radios.
The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB.

The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch.
The KP-5PDA-EPMP13L is a push-in adapter that features simplified installation with patented, quick-connect waveguide technology to the antenna and a durable housing to snap in the radio without any additional cables or taping. The weatherproof adapter is built to withstand challenging environments subject to intense UV, rain, snow, and ice and is highly reliable over a longer product lifetime.

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance
  • Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation
  • Improved coverage near and far from the tower with equal elevation and azimuth beamwidths
  • Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios
  • Quick-connect waveguide allows polarization to be adjusted and quick change of adapters without tools
  • Direct Connect radio-specific and dual polarized N-type connector adapters available
  • Fine azimuth- and elevation- tilt markings to simplify alignment
  • Mountable on left or right side of the pole without flipping upside down
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5HA-45-E13L
Product Name 4.9 GHz to 6.4GHz, 45 Degree Horn, Cambium ePMP13L Adapter
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 15.3 to 16.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G Flexible PCB Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP34-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 4 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details