KP Performance Antennas 400 MHz to 470 MHz Yagi Antenna, 10 dBi, Type N Female Connector, Pro-Series with Adjustable Polarization KP-400SPY10

Description
The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The KP-400SPY10 is ideally suited for 400 MHz and 450 MHz bands. This 10 dBi antenna supports Land Mobile Radio, Canadian border areas, Public Safety, Industrial and Business applications. Measuring 38.4 inches long, the KP-400SPY10 with N-female connectors from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-400SPY10 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-400SPY10 Yagi Antenna from KP Performance operating from 400 MHz to 470 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 10 dBi 400 MHz 38.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-400SPY10 is in stock and ready to ship the same day.
Datasheet
Description
The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The KP-400SPY10 is ideally suited for 400 MHz and 450 MHz bands. This 10 dBi antenna supports Land Mobile Radio, Canadian border areas, Public Safety, Industrial and Business applications. Measuring 38.4 inches long, the KP-400SPY10 with N-female connectors from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-400SPY10 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-400SPY10 Yagi Antenna from KP Performance operating from 400 MHz to 470 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 10 dBi 400 MHz 38.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-400SPY10 is in stock and ready to ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 MHz to 470 MHz Yagi Antenna, 10 dBi, Type N Female Connector, Pro-Series with Adjustable Polarization - KP-400SPY10 - KP Performance Antennas
Edmonton, Alberta, Canada
400 MHz to 470 MHz Yagi Antenna, 10 dBi, Type N Female Connector, Pro-Series with Adjustable Polarization
KP-400SPY10
400 MHz to 470 MHz Yagi Antenna, 10 dBi, Type N Female Connector, Pro-Series with Adjustable Polarization KP-400SPY10
The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The KP-400SPY10 is ideally suited for 400 MHz and 450 MHz bands. This 10 dBi antenna supports Land Mobile Radio, Canadian border areas, Public Safety, Industrial and Business applications. Measuring 38.4 inches long, the KP-400SPY10 with N-female connectors from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-400SPY10 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-400SPY10 Yagi Antenna from KP Performance operating from 400 MHz to 470 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 10 dBi 400 MHz 38.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-400SPY10 is in stock and ready to ship the same day.

The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The KP-400SPY10 is ideally suited for 400 MHz and 450 MHz bands. This 10 dBi antenna supports Land Mobile Radio, Canadian border areas, Public Safety, Industrial and Business applications.

Measuring 38.4 inches long, the KP-400SPY10 with N-female connectors from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-400SPY10 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments.

KP-400SPY10 Yagi Antenna from KP Performance operating from 400 MHz to 470 MHz can cover all your needs for Land Mobile Radio and Utilities communications.

KP Performance 10 dBi 400 MHz 38.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-400SPY10 is in stock and ready to ship the same day.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-400SPY10
Product Name 400 MHz to 470 MHz Yagi Antenna, 10 dBi, Type N Female Connector, Pro-Series with Adjustable Polarization
Applications Modem or Wireless Network
Pattern Type Directional
Primary Frequency Range 400.0 to 470.0 MHz
Gain 50 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108838-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers