KP Performance Antennas Dual Pol H/V Omni Antenna KPPA-2GHZ-DPOMA-WC-2

Description
The KPPA-2GHZ-DPOMA-WC-2 is a 2 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached
Datasheet
Description
The KPPA-2GHZ-DPOMA-WC-2 is a 2 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V Omni Antenna - KPPA-2GHZ-DPOMA-WC-2 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V Omni Antenna
KPPA-2GHZ-DPOMA-WC-2
Dual Pol H/V Omni Antenna KPPA-2GHZ-DPOMA-WC-2
The KPPA-2GHZ-DPOMA-WC-2 is a 2 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached

The KPPA-2GHZ-DPOMA-WC-2 is a 2 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.
If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones.

Features

  • Metal case protects your RF connections
  • Out performs our competitors by 1 to 3 dBi
  • Will not require a RF shield if using a UBNT radio.
  • Functional easy-to-install mounting bracket
  • Flexible LMR 200 cables provided
  • Stainless steel hardware
  • Cost effective all-in-one Omni Antenna solution with radio casing attached
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2GHZ-DPOMA-WC-2
Product Name Dual Pol H/V Omni Antenna
Pattern Type Omni directional
Primary Frequency Range 2000.0 MHz
Gain 13 dB
VSWR 1.8 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 2097266 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 380.0 to ? MHz
View Details