KP Performance Antennas Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna KPPA-2GHZDP90S-45

Description
The KP Performance KPPA-3GHZDP90S-45 is a 2 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios in WISP and LTE networks. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Flexible LMR200 cables provided. Stainless steel hardware. Cost effective Antenna solution with radio casing attached Cables Included
Datasheet
Description
The KP Performance KPPA-3GHZDP90S-45 is a 2 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios in WISP and LTE networks. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Flexible LMR200 cables provided. Stainless steel hardware. Cost effective Antenna solution with radio casing attached Cables Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna - KPPA-2GHZDP90S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna
KPPA-2GHZDP90S-45
Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna KPPA-2GHZDP90S-45
The KP Performance KPPA-3GHZDP90S-45 is a 2 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios in WISP and LTE networks. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Flexible LMR200 cables provided. Stainless steel hardware. Cost effective Antenna solution with radio casing attached Cables Included

The KP Performance KPPA-3GHZDP90S-45 is a 2 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios in WISP and LTE networks.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Functional mounting bracket.
  • Flexible LMR200 cables provided.
  • Stainless steel hardware.
  • Cost effective Antenna solution with radio casing attached
  • Cables Included
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2GHZDP90S-45
Product Name Dual Pol ±45 Degrees Slant 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2000.0 MHz
Gain 17 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details