KP Performance Antennas Dual Pol H/V 65 Degree Sector Antenna KPPA-5GHZHV4P65-17

Description
The KP Performance KPPA-5GHZHV4P65-17 is 5 GHz 17" tall sector antenna specially designed for use with the Mimosa A5c radio. This 4x4 MIMO sector antenna has 4 ports arranged as one quad-pol antenna. The total quad-pol coverage of our KPPA-5GHZHV4P65-17 is 65° and is achieved by a single antenna. Four of these x4 sector antennas mounted around a tower gives complete coverage for one quad port A5c per sector at full sector gain. An additional 3 dBi of beam forming gain is achieved by using the Mimosa A5c, but this sector can also work with other 5 GHz AP radios. Comes with (4) LMR200 Type-N to Type-N 18" cables.
Datasheet
Description
The KP Performance KPPA-5GHZHV4P65-17 is 5 GHz 17" tall sector antenna specially designed for use with the Mimosa A5c radio. This 4x4 MIMO sector antenna has 4 ports arranged as one quad-pol antenna. The total quad-pol coverage of our KPPA-5GHZHV4P65-17 is 65° and is achieved by a single antenna. Four of these x4 sector antennas mounted around a tower gives complete coverage for one quad port A5c per sector at full sector gain. An additional 3 dBi of beam forming gain is achieved by using the Mimosa A5c, but this sector can also work with other 5 GHz AP radios. Comes with (4) LMR200 Type-N to Type-N 18" cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 65 Degree Sector Antenna - KPPA-5GHZHV4P65-17 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 65 Degree Sector Antenna
KPPA-5GHZHV4P65-17
Dual Pol H/V 65 Degree Sector Antenna KPPA-5GHZHV4P65-17
The KP Performance KPPA-5GHZHV4P65-17 is 5 GHz 17" tall sector antenna specially designed for use with the Mimosa A5c radio. This 4x4 MIMO sector antenna has 4 ports arranged as one quad-pol antenna. The total quad-pol coverage of our KPPA-5GHZHV4P65-17 is 65° and is achieved by a single antenna. Four of these x4 sector antennas mounted around a tower gives complete coverage for one quad port A5c per sector at full sector gain. An additional 3 dBi of beam forming gain is achieved by using the Mimosa A5c, but this sector can also work with other 5 GHz AP radios. Comes with (4) LMR200 Type-N to Type-N 18" cables.

The KP Performance KPPA-5GHZHV4P65-17 is 5 GHz 17" tall sector antenna specially designed for use with the Mimosa A5c radio. This 4x4 MIMO sector antenna has 4 ports arranged as one quad-pol antenna. The total quad-pol coverage of our KPPA-5GHZHV4P65-17 is 65° and is achieved by a single antenna.
Four of these x4 sector antennas mounted around a tower gives complete coverage for one quad port A5c per sector at full sector gain. An additional 3 dBi of beam forming gain is achieved by using the Mimosa A5c, but this sector can also work with other 5 GHz AP radios. Comes with (4) LMR200 Type-N to Type-N 18" cables.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZHV4P65-17
Product Name Dual Pol H/V 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 17 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details