KP Performance Antennas 65 Degree Sector Antenna Side Angle Alignment KP-3S3S-65SA

Description
The KP-3S3S-65SA is a 4-port sector antenna that features two 3 GHz antennas in one random. Two 3 GHz ±45° slant polarization antennas are integrated into a single random enclosure with each internal antenna fed via its own individual connectors. The two 65° sectors in a single random are angled to cover 180° - two ports point to -45° and two ports point to +45°. Using two of the KP-3S3S-65SA antennas is a direct replacement for using 4 single 65° sectors to cover 360° in a frequency-reuse two scenario (ABAB). This 3 GHz dual sector antenna simultaneously reduces tower space, maximizes coverage and minimizes interference with its high gain and slant dual polarization performance. The KP-3S3S-65SA sector antenna offers 17.0 dBi gain and a front-back ratio as high as 35 dB. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.
Datasheet
Description
The KP-3S3S-65SA is a 4-port sector antenna that features two 3 GHz antennas in one random. Two 3 GHz ±45° slant polarization antennas are integrated into a single random enclosure with each internal antenna fed via its own individual connectors. The two 65° sectors in a single random are angled to cover 180° - two ports point to -45° and two ports point to +45°. Using two of the KP-3S3S-65SA antennas is a direct replacement for using 4 single 65° sectors to cover 360° in a frequency-reuse two scenario (ABAB). This 3 GHz dual sector antenna simultaneously reduces tower space, maximizes coverage and minimizes interference with its high gain and slant dual polarization performance. The KP-3S3S-65SA sector antenna offers 17.0 dBi gain and a front-back ratio as high as 35 dB. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna Side Angle Alignment - KP-3S3S-65SA - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna Side Angle Alignment
KP-3S3S-65SA
65 Degree Sector Antenna Side Angle Alignment KP-3S3S-65SA
The KP-3S3S-65SA is a 4-port sector antenna that features two 3 GHz antennas in one random. Two 3 GHz ±45° slant polarization antennas are integrated into a single random enclosure with each internal antenna fed via its own individual connectors. The two 65° sectors in a single random are angled to cover 180° - two ports point to -45° and two ports point to +45°. Using two of the KP-3S3S-65SA antennas is a direct replacement for using 4 single 65° sectors to cover 360° in a frequency-reuse two scenario (ABAB). This 3 GHz dual sector antenna simultaneously reduces tower space, maximizes coverage and minimizes interference with its high gain and slant dual polarization performance. The KP-3S3S-65SA sector antenna offers 17.0 dBi gain and a front-back ratio as high as 35 dB. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.

The KP-3S3S-65SA is a 4-port sector antenna that features two 3 GHz antennas in one random. Two 3 GHz ±45° slant polarization antennas are integrated into a single random enclosure with each internal antenna fed via its own individual connectors. The two 65° sectors in a single random are angled to cover 180° - two ports point to -45° and two ports point to +45°. Using two of the KP-3S3S-65SA antennas is a direct replacement for using 4 single 65° sectors to cover 360° in a frequency-reuse two scenario (ABAB). This 3 GHz dual sector antenna simultaneously reduces tower space, maximizes coverage and minimizes interference with its high gain and slant dual polarization performance.
The KP-3S3S-65SA sector antenna offers 17.0 dBi gain and a front-back ratio as high as 35 dB. This sector antenna utilizes four 7/16 DIN connectors and operates in the popular frequency range of 3.3 GHz to 3.8 GHz and delivers VSWR of 1.7:1. Cables not included.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3S3S-65SA
Product Name 65 Degree Sector Antenna Side Angle Alignment
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3000.0 MHz
Gain 17 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 2766664 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers