KP Performance Antennas 0.6M | 2 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX Proline KP-11PDFX-2

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-2 is a 2-foot, 34 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 2, FCC Cat B antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 60 dB.
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-2 is a 2-foot, 34 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 2, FCC Cat B antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 60 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6M | 2 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX - Proline KP-11PDFX-2 - KP Performance Antennas
Edmonton, Alberta, Canada
0.6M | 2 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
Proline KP-11PDFX-2
0.6M | 2 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX Proline KP-11PDFX-2
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-2 is a 2-foot, 34 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 2, FCC Cat B antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 60 dB.

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-2 is a 2-foot, 34 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 2, FCC Cat B antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 60 dB.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number Proline KP-11PDFX-2
Product Name 0.6M | 2 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
Pattern Type Directional
Primary Frequency Range 10700.0 to 11700.0 MHz
Gain 34.4 dB
VSWR 1.5 to 1.8 :1
Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-8 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers