KP Performance Antennas 2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical KP-2S3S5HVX8-65

Description
The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This antenna allows complete triband spectrum coverage while reducing leased space on the tower and installation costs. This triple-band sector antenna supports MIMO with one 2x2 radio in 2.4GHz, one 4x4 radio or two 2x2 radios in 3.5GHz, and one 2x2 radio in 5GHz band in which multiple combinations of popular radios can be used. It supports IEEE 802.11b/g/n/ax, 2.4GHz ISM, 3.5 GHz LTE and Citizens Broadband Radio Service (CBRS), public safety (4.9 GHz), and U-NII-1, 2, 3, and 4 (5.15-5.925 GHz). The sector antenna is ideal for applications requiring 60 or 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) and 6-sector frequency-reuse three (ABCABC) channel planning. Rugged and weatherproof, the KP performance triple-band sector antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets are built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. The antenna comes with three of KP’s radio mounting slots which supports mounting of most Ubiquiti radios and works with KP’s Radio brackets for Cambium’s PMP450 and 450I (KPPA-PMP450I-MNT) and ePMP2000 (KPPA-EPMP2K-APBR) radios. Features 2.3-2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3-3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9-5.9GHz (2 port, 18dBi, +/-45 Slant) 2 x 2 and 4 x 4 MIMO – Multiple-Input and Multiple-Output 65 dgree sector with 30dB front to back allows frequency reuse on back to back sectors Heavy-duty brackets with mechanical downtilt adjustment UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet
Description
The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This antenna allows complete triband spectrum coverage while reducing leased space on the tower and installation costs. This triple-band sector antenna supports MIMO with one 2x2 radio in 2.4GHz, one 4x4 radio or two 2x2 radios in 3.5GHz, and one 2x2 radio in 5GHz band in which multiple combinations of popular radios can be used. It supports IEEE 802.11b/g/n/ax, 2.4GHz ISM, 3.5 GHz LTE and Citizens Broadband Radio Service (CBRS), public safety (4.9 GHz), and U-NII-1, 2, 3, and 4 (5.15-5.925 GHz). The sector antenna is ideal for applications requiring 60 or 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) and 6-sector frequency-reuse three (ABCABC) channel planning. Rugged and weatherproof, the KP performance triple-band sector antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets are built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. The antenna comes with three of KP’s radio mounting slots which supports mounting of most Ubiquiti radios and works with KP’s Radio brackets for Cambium’s PMP450 and 450I (KPPA-PMP450I-MNT) and ePMP2000 (KPPA-EPMP2K-APBR) radios. Features 2.3-2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3-3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9-5.9GHz (2 port, 18dBi, +/-45 Slant) 2 x 2 and 4 x 4 MIMO – Multiple-Input and Multiple-Output 65 dgree sector with 30dB front to back allows frequency reuse on back to back sectors Heavy-duty brackets with mechanical downtilt adjustment UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical - KP-2S3S5HVX8-65 - KP Performance Antennas
Edmonton, Alberta, Canada
2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical
KP-2S3S5HVX8-65
2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical KP-2S3S5HVX8-65
The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This antenna allows complete triband spectrum coverage while reducing leased space on the tower and installation costs. This triple-band sector antenna supports MIMO with one 2x2 radio in 2.4GHz, one 4x4 radio or two 2x2 radios in 3.5GHz, and one 2x2 radio in 5GHz band in which multiple combinations of popular radios can be used. It supports IEEE 802.11b/g/n/ax, 2.4GHz ISM, 3.5 GHz LTE and Citizens Broadband Radio Service (CBRS), public safety (4.9 GHz), and U-NII-1, 2, 3, and 4 (5.15-5.925 GHz). The sector antenna is ideal for applications requiring 60 or 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) and 6-sector frequency-reuse three (ABCABC) channel planning. Rugged and weatherproof, the KP performance triple-band sector antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets are built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. The antenna comes with three of KP’s radio mounting slots which supports mounting of most Ubiquiti radios and works with KP’s Radio brackets for Cambium’s PMP450 and 450I (KPPA-PMP450I-MNT) and ePMP2000 (KPPA-EPMP2K-APBR) radios. Features 2.3-2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3-3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9-5.9GHz (2 port, 18dBi, +/-45 Slant) 2 x 2 and 4 x 4 MIMO – Multiple-Input and Multiple-Output 65 dgree sector with 30dB front to back allows frequency reuse on back to back sectors Heavy-duty brackets with mechanical downtilt adjustment UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt

The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This antenna allows complete triband spectrum coverage while reducing leased space on the tower and installation costs.

This triple-band sector antenna supports MIMO with one 2x2 radio in 2.4GHz, one 4x4 radio or two 2x2 radios in 3.5GHz, and one 2x2 radio in 5GHz band in which multiple combinations of popular radios can be used. It supports IEEE 802.11b/g/n/ax, 2.4GHz ISM, 3.5 GHz LTE and Citizens Broadband Radio Service (CBRS), public safety (4.9 GHz), and U-NII-1, 2, 3, and 4 (5.15-5.925 GHz). The sector antenna is ideal for applications requiring 60 or 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) and 6-sector frequency-reuse three (ABCABC) channel planning.

Rugged and weatherproof, the KP performance triple-band sector antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets are built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. The antenna comes with three of KP’s radio mounting slots which supports mounting of most Ubiquiti radios and works with KP’s Radio brackets for Cambium’s PMP450 and 450I (KPPA-PMP450I-MNT) and ePMP2000 (KPPA-EPMP2K-APBR) radios.

Features

  • 2.3-2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3-3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9-5.9GHz (2 port, 18dBi, +/-45 Slant)
  • 2 x 2 and 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • 65 dgree sector with 30dB front to back allows frequency reuse on back to back sectors
  • Heavy-duty brackets with mechanical downtilt adjustment
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-2S3S5HVX8-65
Product Name 2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical
Applications Basestation; Modem or Wireless Network; TV or Radio Broadcast
Polarization Linear; Horizontal
Primary Frequency Range 2.3 to 5.9 MHz
Gain 16 to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00052 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers