Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SYRINGES AND NEEDLES
U.S. PLASTIC CORPORATION
66381 -- POLYETHYLENE DISPENSING SYRINGES
U.S. Plastic Corporation
Polyethylene Dispensing Syringes
66381
Description
Dimensions: 5/8" Diameter x 2-3/4" Long Barrel
U.S. Plastic Corporation
Done
Description
Dimensions: 5/8" Diameter x 2-3/4" Long Barrel
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Polyethylene Dispensing Syringes
66381
Polyethylene Dispensing Syringes
66381
Dimensions: 5/8" Diameter x 2-3/4" Long Barrel
Dimensions: 5/8" Diameter x 2-3/4" Long Barrel
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Syringes and Needles
Product Number
66381
Product Name
Polyethylene Dispensing Syringes
Configuration
Syringe Only
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
Kel-F Hub Needles
7752-02
Specs
Configuration
Needle Only
Needle Material
304 Stainless Steel
Features
Reusable
View Details
IMI Life Science
3cm Pump Syringes
23168
Specs
Configuration
Syringe Only
Needle Material
PTFE
Volume
0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
RS Components, Ltd.
Dispensing Tips
707101
Specs
Length
14.96 inch (380 mm)
View Details
Membrane Solutions
Syringes
LBSY002
Specs
Configuration
Syringe Only
Volume
2 cc (0.1220 cubic inches)
Material
Plastic
View Details