Infineon Technologies AG Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo TLE4983CHTE6747HAMA1

Description
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo
Description
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo - 376-TLE4983CHTE6747HAMA1 - Utmel Electronic Limited
Hong Kong, China
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo
376-TLE4983CHTE6747HAMA1
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo 376-TLE4983CHTE6747HAMA1
Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo

Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Linear Position Sensors
Product Number 376-TLE4983CHTE6747HAMA1
Product Name Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-A33023LLEATR-600-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details