Texas Instruments Standard Linear and Logic TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V DRV5023AJQLPG

Description
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V
Datasheet
Description
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V - 815-DRV5023AJQLPG - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V
815-DRV5023AJQLPG
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V 815-DRV5023AJQLPG
TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V

TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V

Supplier's Site
Hall Effect Sensor, Unipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 29AH4050 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, To-226Aa-3; Hall Effect Type Texas Instruments
29AH4050
Hall Effect Sensor, Unipolar, To-226Aa-3; Hall Effect Type Texas Instruments 29AH4050
HALL EFFECT SENSOR, UNIPOLAR, TO-226AA-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR, TO-226AA-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> Hall Sensor
DRV5023AJQLPG
Sensors >> Hall Sensor DRV5023AJQLPG
120Gs 10Gs TO-92 Hall Sensor ROHS

120Gs 10Gs TO-92 Hall Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 815-DRV5023AJQLPG 29AH4050 DRV5023AJQLPG
Product Name TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V Hall Effect Sensor, Unipolar, To-226Aa-3; Hall Effect Type Texas Instruments Sensors >> Hall Sensor
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details