Utmel Electronic Limited 3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS 17974-MA7210P4

Description
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
Description
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

Suppliers

Company
Product
Description
Supplier Links
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS - 17974-MA7210P4 - Utmel Electronic Limited
Hong Kong, China
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
17974-MA7210P4
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS 17974-MA7210P4
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Linear Position Sensors
Product Number 17974-MA7210P4
Product Name 3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - 620-A19302PUBATN-FAE-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details