Infineon Technologies AG Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo TLE4966LHALA1

Description
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo
Datasheet
Description
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo - 376-TLE4966LHALA1 - Utmel Electronic Limited
Hong Kong, China
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo
376-TLE4966LHALA1
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo 376-TLE4966LHALA1
Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo

Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo

Supplier's Site
Hall Effect Sensor, Direction, Sso-4; Hall Effect Type Infineon - 50Y7899 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Direction, Sso-4; Hall Effect Type Infineon
50Y7899
Hall Effect Sensor, Direction, Sso-4; Hall Effect Type Infineon 50Y7899
HALL EFFECT SENSOR, DIRECTION, SSO-4; Hall Effect Type:Direction Detection Sensor; Output Current:10mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C RoHS Compliant: Yes

HALL EFFECT SENSOR, DIRECTION, SSO-4; Hall Effect Type:Direction Detection Sensor; Output Current:10mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 376-TLE4966LHALA1 50Y7899
Product Name Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo Hall Effect Sensor, Direction, Sso-4; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-APS11760LLHALT-0SLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details