Utmel Electronic Limited 1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS 17974-MA7005AA

Description
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
Description
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

Suppliers

Company
Product
Description
Supplier Links
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS - 17974-MA7005AA - Utmel Electronic Limited
Hong Kong, China
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
17974-MA7005AA
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS 17974-MA7005AA
1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Linear Position Sensors
Product Number 17974-MA7005AA
Product Name 1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position Sensors - Angle, Linear Position Measuring - A1335LLETR-DD-T - 858840-A1335LLETR-DD-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
4 suppliers
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details