Honeywell Sensing & IoT HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V SS441A

Description
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V
Datasheet
Description
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V - 384-SS441A - Utmel Electronic Limited
Hong Kong, China
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V
384-SS441A
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V 384-SS441A
HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V

HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V

Supplier's Site
Hall Effect Sensor, Unipolar, To92-3; Hall Effect Type Honeywell - 93F6654 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, To92-3; Hall Effect Type Honeywell
93F6654
Hall Effect Sensor, Unipolar, To92-3; Hall Effect Type Honeywell 93F6654
HALL EFFECT SENSOR, UNIPOLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, Unipolar, 20 Ma, To-92, 3, 3.8 V, 30 V Rohs Compliant Honeywell - 18J9672 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, 20 Ma, To-92, 3, 3.8 V, 30 V Rohs Compliant Honeywell
18J9672
Hall Effect Sensor, Unipolar, 20 Ma, To-92, 3, 3.8 V, 30 V Rohs Compliant Honeywell 18J9672
Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3, 3.8 V, 30 V RoHS Compliant: Yes

Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3, 3.8 V, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 384-SS441A 93F6654 18J9672
Product Name HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V Hall Effect Sensor, Unipolar, To92-3; Hall Effect Type Honeywell Hall Effect Sensor, Unipolar, 20 Ma, To-92, 3, 3.8 V, 30 V Rohs Compliant Honeywell
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Tooth Detecting Speed Sensor Sip-4; Hall Effect Type Allegro Microsystems - 07X1276 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
linear-sensors - LD0-CAA1B-1213-2S90-H2B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details