Utmel Electronic Limited 3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS 17974-MA477MP4

Description
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
Description
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

Suppliers

Company
Product
Description
Supplier Links
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS - 17974-MA477MP4 - Utmel Electronic Limited
Hong Kong, China
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
17974-MA477MP4
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS 17974-MA477MP4
3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Linear Position Sensors
Product Number 17974-MA477MP4
Product Name 3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS679LSLTN-HT-T-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details