Texas Instruments Standard Linear and Logic Sensors >> Hall Sensor DRV5053VAQLPG

Description
TO-92S Hall Sensor ROHS
Datasheet
Description
TO-92S Hall Sensor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Hall Sensor
DRV5053VAQLPG
Sensors >> Hall Sensor DRV5053VAQLPG
TO-92S Hall Sensor ROHS

TO-92S Hall Sensor ROHS

Supplier's Site Datasheet
TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V - 815-DRV5053VAQLPG - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V
815-DRV5053VAQLPG
TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V 815-DRV5053VAQLPG
TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V

TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V

Supplier's Site
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 93X6694 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
93X6694
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments 93X6694
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 29AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
29AH4054
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments 29AH4054
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number DRV5053VAQLPG 815-DRV5053VAQLPG 93X6694
Product Name Sensors >> Hall Sensor TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Position, Proximity, Speed (Modules) - 620-A19200LUBATN-L-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
linear-sensors - LD0-CAA1B-1212-3D60-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details