Utmel Electronic Limited 2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS 17974-MA7020BAA

Description
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
Description
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

Suppliers

Company
Product
Description
Supplier Links
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS - 17974-MA7020BAA - Utmel Electronic Limited
Hong Kong, China
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
17974-MA7020BAA
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS 17974-MA7020BAA
2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Linear Position Sensors
Product Number 17974-MA7020BAA
Product Name 2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Angle, Linear Position Measuring - 620-A17802PLEATRDKR-ND - DigiKey
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details