COOL-FIT ABS Plus Barrel nipple d-d PN10 for 63 mm nominal diameter, with an overall length of 86 mm and a weight of 0.072 kg, designed for quick jointing of COOL-FIT fittings with a 10 mm inspection gap and a maximum pressure rating of 10 bar.
COOL-FIT ABS Plus Barrel nipple d-d PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901911 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |