Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738544208

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Adaptor union for PE/stainless steel with female thread Rp, model 738544208, combines a PE100 SDR11 spigot fitting with a 316L stainless steel end, an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. It has a nominal diameter of 32 mm, a thread size of Rp 1, and operates at a pressure rating of 16 bar. The unit measures 136 mm in length, with overall dimensions L1=36 mm, L2=29 mm, z1=107 mm, and z2=10 mm, and weighs 0.270 kg.

Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Adaptor union for PE/stainless steel with female thread Rp, model 738544208, combines a PE100 SDR11 spigot fitting with a 316L stainless steel end, an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. It has a nominal diameter of 32 mm, a thread size of Rp 1, and operates at a pressure rating of 16 bar. The unit measures 136 mm in length, with overall dimensions L1=36 mm, L2=29 mm, z1=107 mm, and z2=10 mm, and weighs 0.270 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738544208 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738544208
Fittings - Adapters-transitions 738544208
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738544208
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400196 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details