COOL-FIT 2.0 Weld-in port PE/iFIT fitting for pipes d63-d225, made of PE100 and brass, includes an EPDM O-ring gasket and EPDM foam insulation, with a weld-in port cone and iFIT module for transition to the COOL-FIT Push System or iFIT. The part is designated 738 114 406 and is rated for 16 bar pressure. External diameter D1 is 406 mm, and the connection depth z is 84 + d/2 mm.
COOL-FIT 2.0 Weld-in port PE/iFIT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738114406 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |