CONTAIN-IT Plus termination fitting for butt fusion, with PVDF inner pipe and EPDM sealing, designed for 225 mm outer diameter pipe with a nominal pressure rating of 10 bar and SDR 33. The fitting weighs 12.895 kg and has external dimensions of 430 mm, 450 mm, and 450 mm for D1, Za, and Zi respectively.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964270 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR); Butt Fusion |