Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 738544311

Description
COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT
Request a Quote
Description
COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT, model 738544311, features a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L end, EPDM O-ring gasket, PEGF25 union nut, and NBR foam insulation. It has a nominal size of 63 mm, a pressure rating of 16 bar, a weight of 0.885 kg, overall length of 139 mm, and thread dimensions z1=48 mm and z2=42 mm.

Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT, model 738544311, features a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L end, EPDM O-ring gasket, PEGF25 union nut, and NBR foam insulation. It has a nominal size of 63 mm, a pressure rating of 16 bar, a weight of 0.885 kg, overall length of 139 mm, and thread dimensions z1=48 mm and z2=42 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 738544311 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
738544311
Fittings - discontinued-Fittings 738544311
COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT

COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738544311
Product Name Fittings - discontinued-Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4328071 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Adapters-transitions - 158400111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193132524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193135110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details