CONTAIN-IT Plus termination fitting for socket fusion, with EPDM sealing, designed for inner pipe SYGEF Select PVDF-E, sized for 25 mm outer diameter pipe with a pressure rating of 16 bar. The fitting has a weight of 0.315 kg and dimensions D1=66 mm, Za=175 mm, Zi=206 mm, Zie=172 mm. Package type and physical form are not specified.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964107 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Socket Fusion |