SYGEF Plus instrument installation fitting NPT SDR33/PN10 for 1/2 inch NPT threads, rated for 10 bar pressure, made from PVDF-HP, with a weight of 25.829 kg and dimensions of 313 mm length, 353 mm width, and 100 mm height. The part uses FM Code IR and SP Code 918, and is designed for upstream instrument installations.
SYGEF Plus instrument installation fitting NPT SDR33/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735918849 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVDF-HP |