Georg Fischer Piping Systems Ltd Fittings - Unions 737690106

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Union nut model 737690106 is a pipe fitting made of ECTFE with a nominal diameter of 15 mm, rated for 10 bar pressure, and features a 1 inch threading. It weighs 0.023 kg and has a length of 106 mm and an outside diameter of 43 mm. The fitting adheres to the SDR21/PN10 standard.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Union nut model 737690106 is a pipe fitting made of ECTFE with a nominal diameter of 15 mm, rated for 10 bar pressure, and features a 1 inch threading. It weighs 0.023 kg and has a length of 106 mm and an outside diameter of 43 mm. The fitting adheres to the SDR21/PN10 standard.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 737690106 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
737690106
Fittings - Unions 737690106
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737690106
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193132476 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193130087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400134 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details